IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-30-075-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:40; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:40; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1555 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1555
Safety Light Curtain; Safety Curtain Category Idec 47T1555
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:40; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:40; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1555
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 29.53 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2144314 - RS Components, Ltd.
Specs
Protection Height 70.87 inch (1800 mm)
Safety Category Type Type 4
View Details
Safety Light Curtain - 445L-P4C0950FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.4 inch (950 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details