SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Curtains |
| Product Number | 47T1553 |
| Product Name | Safety Light Curtain; Performance Level Idec |
| Protection Height | 23.62 inch (600 mm) |