IDEC Corporation Safety Light Curtain; Performance Level Idec SG2-30-015-OO-X

Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:8; Protection Height:150mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:8; Protection Height:150mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Performance Level Idec - 47T1548 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Idec
47T1548
Safety Light Curtain; Performance Level Idec 47T1548
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:8; Protection Height:150mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:8; Protection Height:150mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1548
Product Name Safety Light Curtain; Performance Level Idec
Protection Height 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018803-ND - DigiKey
Specs
Protection Height 11.81 inch (300 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-P4J0160YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 6.3 inch (160 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC4-H30-016-ND - DigiKey
Specs
Protection Height 6.3 inch (160 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0970-30-01 -  - Schmersal Inc.
Specs
Protection Height 38.19 inch (970 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details