IDEC Corporation Strain Relief; Accessory Type Idec SFA-201

Description
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:DIN Rail Snap-Mount Socket; No. of Positions:-; Strain Relief Material:-; Product Range:GT5Y Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:DIN Rail Snap-Mount Socket; No. of Positions:-; Strain Relief Material:-; Product Range:GT5Y Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Accessory Type Idec - 16C0565 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Accessory Type Idec
16C0565
Strain Relief; Accessory Type Idec 16C0565
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:DIN Rail Snap-Mount Socket; No. of Positions:-; Strain Relief Material:-; Product Range:GT5Y Series RoHS Compliant: Yes

STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:DIN Rail Snap-Mount Socket; No. of Positions:-; Strain Relief Material:-; Product Range:GT5Y Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16C0565
Product Name Strain Relief; Accessory Type Idec
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074550 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details