IDEC Corporation Relay Sockets, 6, 6A; Socket Mounting Idec SF1V-6-61

Description
RELAY SOCKETS, 6, 6A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:RF1V Series; Accessory Type:Relay Socket; For Use With:Idec RF1V Force Guided Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKETS, 6, 6A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:RF1V Series; Accessory Type:Relay Socket; For Use With:Idec RF1V Force Guided Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets, 6, 6A; Socket Mounting Idec - 45T6769 - Newark, An Avnet Company
Chicago, IL, United States
Relay Sockets, 6, 6A; Socket Mounting Idec
45T6769
Relay Sockets, 6, 6A; Socket Mounting Idec 45T6769
RELAY SOCKETS, 6, 6A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:RF1V Series; Accessory Type:Relay Socket; For Use With:Idec RF1V Force Guided Relays RoHS Compliant: Yes

RELAY SOCKETS, 6, 6A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:RF1V Series; Accessory Type:Relay Socket; For Use With:Idec RF1V Force Guided Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 45T6769
Product Name Relay Sockets, 6, 6A; Socket Mounting Idec
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2824490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 12 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details