IDEC Corporation Sensor Cord, Safety Laser Scanner, 3M; Connector Type A Idec SE9Z-HS2-XCD13

Description
SENSOR CORD, SAFETY LASER SCANNER, 3M; Connector Type A:RJ45 Plug; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:SE2L Series; Connector Type A:RJ45 Plug RoHS Compliant: Yes
Description
SENSOR CORD, SAFETY LASER SCANNER, 3M; Connector Type A:RJ45 Plug; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:SE2L Series; Connector Type A:RJ45 Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, Safety Laser Scanner, 3M; Connector Type A Idec is designed for safety applications, providing a sensing distance of up to 5 meters with a 270-degree sensing angle. It is capable of monitoring hazardous areas to ensure human safety, making it suitable for large systems and long conveyor lines. The device supports master/slave configurations, allowing up to four units to be interconnected via RS-485. It features dual protection functions, enabling it to monitor two separate hazardous areas without the need for reflective sensors. The scanner includes a self-diagnosis function for its OSSD signals, ensuring reliable operation by detecting malfunctions. The product is intended for indoor use and requires proper installation and maintenance to maintain its effectiveness.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, Safety Laser Scanner, 3M; Connector Type A Idec is designed for safety applications, providing a sensing distance of up to 5 meters with a 270-degree sensing angle. It is capable of monitoring hazardous areas to ensure human safety, making it suitable for large systems and long conveyor lines. The device supports master/slave configurations, allowing up to four units to be interconnected via RS-485. It features dual protection functions, enabling it to monitor two separate hazardous areas without the need for reflective sensors. The scanner includes a self-diagnosis function for its OSSD signals, ensuring reliable operation by detecting malfunctions. The product is intended for indoor use and requires proper installation and maintenance to maintain its effectiveness.

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Safety Laser Scanner, 3M; Connector Type A Idec - 16AC3885 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Safety Laser Scanner, 3M; Connector Type A Idec
16AC3885
Sensor Cord, Safety Laser Scanner, 3M; Connector Type A Idec 16AC3885
SENSOR CORD, SAFETY LASER SCANNER, 3M; Connector Type A:RJ45 Plug; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:SE2L Series; Connector Type A:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, SAFETY LASER SCANNER, 3M; Connector Type A:RJ45 Plug; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:SE2L Series; Connector Type A:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AC3885
Product Name Sensor Cord, Safety Laser Scanner, 3M; Connector Type A Idec
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data