IDEC Corporation Sensor Cord, Safety Laser Scanner, 20M; Connector Type A Idec SE9Z-HS2-C020

Description
SENSOR CORD, SAFETY LASER SCANNER, 20M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:SE2L Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, SAFETY LASER SCANNER, 20M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:SE2L Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Safety Laser Scanner, 20M; Connector Type A Idec - 16AC3883 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Safety Laser Scanner, 20M; Connector Type A Idec
16AC3883
Sensor Cord, Safety Laser Scanner, 20M; Connector Type A Idec 16AC3883
SENSOR CORD, SAFETY LASER SCANNER, 20M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:SE2L Series RoHS Compliant: Yes

SENSOR CORD, SAFETY LASER SCANNER, 20M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:SE2L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AC3883
Product Name Sensor Cord, Safety Laser Scanner, 20M; Connector Type A Idec
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details