IDEC Corporation Sensor Cord, Safety Laser Scanner, 10M; Connector Type A Idec SE9Z-HS2-C010

Description
SENSOR CORD, SAFETY LASER SCANNER, 10M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:SE2L Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, SAFETY LASER SCANNER, 10M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:SE2L Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Safety Laser Scanner, 10M; Connector Type A Idec - 16AC3882 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Safety Laser Scanner, 10M; Connector Type A Idec
16AC3882
Sensor Cord, Safety Laser Scanner, 10M; Connector Type A Idec 16AC3882
SENSOR CORD, SAFETY LASER SCANNER, 10M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:SE2L Series RoHS Compliant: Yes

SENSOR CORD, SAFETY LASER SCANNER, 10M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:SE2L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AC3882
Product Name Sensor Cord, Safety Laser Scanner, 10M; Connector Type A Idec
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details