IDEC Corporation Sensor Cord, Safety Laser Scanner, 5M; Connector Type A Idec SE9Z-HS2-C005

Description
SENSOR CORD, SAFETY LASER SCANNER, 5M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SE2L Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, SAFETY LASER SCANNER, 5M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SE2L Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Safety Laser Scanner, 5M; Connector Type A Idec - 16AC3881 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Safety Laser Scanner, 5M; Connector Type A Idec
16AC3881
Sensor Cord, Safety Laser Scanner, 5M; Connector Type A Idec 16AC3881
SENSOR CORD, SAFETY LASER SCANNER, 5M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SE2L Series RoHS Compliant: Yes

SENSOR CORD, SAFETY LASER SCANNER, 5M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SE2L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AC3881
Product Name Sensor Cord, Safety Laser Scanner, 5M; Connector Type A Idec
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG174/U Coaxial Test Cable - 4026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60051A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details