IDEC Corporation Sensor Cord, Safety Laser Scanner, 2M; Connector Type A Idec SE9Z-HS2-C002

Description
SENSOR CORD, SAFETY LASER SCANNER, 2M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:SE2L Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, SAFETY LASER SCANNER, 2M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:SE2L Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Safety Laser Scanner, 2M; Connector Type A Idec - 16AC3880 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Safety Laser Scanner, 2M; Connector Type A Idec
16AC3880
Sensor Cord, Safety Laser Scanner, 2M; Connector Type A Idec 16AC3880
SENSOR CORD, SAFETY LASER SCANNER, 2M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:SE2L Series RoHS Compliant: Yes

SENSOR CORD, SAFETY LASER SCANNER, 2M; Connector Type A:Safety Laser Scanner Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:SE2L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AC3880
Product Name Sensor Cord, Safety Laser Scanner, 2M; Connector Type A Idec
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6069A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details