IDEC Corporation Cascading Cable, Se4D Safety Light Curtain; Connector Type B Idec SE9Z-CSL05

Description
CASCADING CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type B:Free End; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Accessory Type:Cascading Cable; For Use With:IDEC SE4D Safety Light Curtains RoHS Compliant: Yes
Datasheet
Description
CASCADING CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type B:Free End; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Accessory Type:Cascading Cable; For Use With:IDEC SE4D Safety Light Curtains RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cascading Cable, Se4D Safety Light Curtain; Connector Type B Idec - 55W2197 - Newark, An Avnet Company
Chicago, IL, United States
Cascading Cable, Se4D Safety Light Curtain; Connector Type B Idec
55W2197
Cascading Cable, Se4D Safety Light Curtain; Connector Type B Idec 55W2197
CASCADING CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type B:Free End; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Accessory Type:Cascading Cable; For Use With:IDEC SE4D Safety Light Curtains RoHS Compliant: Yes

CASCADING CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type B:Free End; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Accessory Type:Cascading Cable; For Use With:IDEC SE4D Safety Light Curtains RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W2197
Product Name Cascading Cable, Se4D Safety Light Curtain; Connector Type B Idec
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details