IDEC Corporation 8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec SE9Z-CCB7

Description
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.96ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.96ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec - 55W2195 - Newark, An Avnet Company
Chicago, IL, United States
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
55W2195
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec 55W2195
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.96ft; Product Range:- RoHS Compliant: Yes

8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.96ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W2195
Product Name 8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details