IDEC Corporation 12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec SE9Z-CCB7-MU

Description
12PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:-; Connector Type B:-; No. of Positions:12 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.96ft; Accessory Type:12-pin Bottom Cap Cable RoHS Compliant: Yes
Datasheet
Description
12PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:-; Connector Type B:-; No. of Positions:12 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.96ft; Accessory Type:12-pin Bottom Cap Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec - 55W2196 - Newark, An Avnet Company
Chicago, IL, United States
12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
55W2196
12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec 55W2196
12PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:-; Connector Type B:-; No. of Positions:12 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.96ft; Accessory Type:12-pin Bottom Cap Cable RoHS Compliant: Yes

12PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:-; Connector Type B:-; No. of Positions:12 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.96ft; Accessory Type:12-pin Bottom Cap Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W2196
Product Name 12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q412-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SEV 1011, 3 pos
View Details
3 suppliers