IDEC Corporation 8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec SE9Z-CCB3

Description
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec - 55W2193 - Newark, An Avnet Company
Chicago, IL, United States
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
55W2193
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec 55W2193
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:- RoHS Compliant: Yes

8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W2193
Product Name 8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details