IDEC Corporation 12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type B Idec SE9Z-CCB3-MU

Description
12PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type B:Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Accessory Type:12-pin Bottom Cap Cable; For Use With:IDEC SE4D Safety Light Curtains RoHS Compliant: Yes
Datasheet
Description
12PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type B:Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Accessory Type:12-pin Bottom Cap Cable; For Use With:IDEC SE4D Safety Light Curtains RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type B Idec - 55W2194 - Newark, An Avnet Company
Chicago, IL, United States
12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type B Idec
55W2194
12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type B Idec 55W2194
12PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type B:Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Accessory Type:12-pin Bottom Cap Cable; For Use With:IDEC SE4D Safety Light Curtains RoHS Compliant: Yes

12PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type B:Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Accessory Type:12-pin Bottom Cap Cable; For Use With:IDEC SE4D Safety Light Curtains RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W2194
Product Name 12Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type B Idec
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details