IDEC Corporation 8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec SE9Z-CCB15

Description
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec - 55W2192 - Newark, An Avnet Company
Chicago, IL, United States
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
55W2192
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec 55W2192
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Product Range:- RoHS Compliant: Yes

8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W2192
Product Name 8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details