IDEC Corporation 8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec SE9Z-CCB10

Description
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec - 55W2191 - Newark, An Avnet Company
Chicago, IL, United States
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
55W2191
8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec 55W2191
8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

8PIN BOTTOM CAP CABLE, SE4D SAFETY LIGHT CURTAIN; Connector Type A:Boto Cap Connector; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W2191
Product Name 8Pin Bottom Cap Cable, Se4D Safety Light Curtain; Connector Type A Idec
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details