IDEC Corporation Safety Light Curtain, Cat4, 1910Mm; Performance Level Idec SE4D-H96

Description
SAFETY LIGHT CURTAIN, CAT4, 1910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:96; Protection Height:1910mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 1910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:96; Protection Height:1910mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 1910Mm; Performance Level Idec - 55W2190 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 1910Mm; Performance Level Idec
55W2190
Safety Light Curtain, Cat4, 1910Mm; Performance Level Idec 55W2190
SAFETY LIGHT CURTAIN, CAT4, 1910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:96; Protection Height:1910mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 1910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:96; Protection Height:1910mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2190
Product Name Safety Light Curtain, Cat4, 1910Mm; Performance Level Idec
Protection Height 75.2 inch (1910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-T2KA1120YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 44.09 inch (1120 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details