IDEC Corporation Safety Light Curtain, Cat4, 1750Mm; Performance Level Idec SE4D-H88

Description
SAFETY LIGHT CURTAIN, CAT4, 1750MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:88; Protection Height:1750mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 1750MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:88; Protection Height:1750mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 1750Mm; Performance Level Idec - 55W2189 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 1750Mm; Performance Level Idec
55W2189
Safety Light Curtain, Cat4, 1750Mm; Performance Level Idec 55W2189
SAFETY LIGHT CURTAIN, CAT4, 1750MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:88; Protection Height:1750mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 1750MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:88; Protection Height:1750mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2189
Product Name Safety Light Curtain, Cat4, 1750Mm; Performance Level Idec
Protection Height 68.9 inch (1750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1041902-ND - DigiKey
Specs
Protection Height 41.34 inch (1050 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtains - 1-2447899-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 440L-T4K0320YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 12.6 inch (320 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details