IDEC Corporation Safety Light Curtain, Cat4, 1590Mm; Performance Level Idec SE4D-H80

Description
SAFETY LIGHT CURTAIN, CAT4, 1590MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:80; Protection Height:1590mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 1590MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:80; Protection Height:1590mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 1590Mm; Performance Level Idec - 55W2188 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 1590Mm; Performance Level Idec
55W2188
Safety Light Curtain, Cat4, 1590Mm; Performance Level Idec 55W2188
SAFETY LIGHT CURTAIN, CAT4, 1590MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:80; Protection Height:1590mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 1590MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:80; Protection Height:1590mm; Sensing Range Max:7m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2188
Product Name Safety Light Curtain, Cat4, 1590Mm; Performance Level Idec
Protection Height 62.6 inch (1590 mm)
Unlock Full Specs
to access all available technical data