IDEC Corporation Safety Light Curtain, Cat4, 950Mm; Performance Level Idec SE4D-H48

Description
SAFETY LIGHT CURTAIN, CAT4, 950MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:48; Protection Height:950mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 950MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:48; Protection Height:950mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 950Mm; Performance Level Idec - 55W2184 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 950Mm; Performance Level Idec
55W2184
Safety Light Curtain, Cat4, 950Mm; Performance Level Idec 55W2184
SAFETY LIGHT CURTAIN, CAT4, 950MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:48; Protection Height:950mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 950MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:48; Protection Height:950mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2184
Product Name Safety Light Curtain, Cat4, 950Mm; Performance Level Idec
Protection Height 37.4 inch (950 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtain - OY048S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 47.64 inch (1210 mm)
Response Time 15.5 milliseconds
View Details
3 suppliers
Safety Light Curtain - 440L-C4K1280YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 50.39 inch (1280 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details