IDEC Corporation Safety Light Curtain, Cat4, 790Mm; Performance Level Idec SE4D-H40

Description
SAFETY LIGHT CURTAIN, CAT4, 790MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:40; Protection Height:790mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 790MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:40; Protection Height:790mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 790Mm; Performance Level Idec - 55W2183 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 790Mm; Performance Level Idec
55W2183
Safety Light Curtain, Cat4, 790Mm; Performance Level Idec 55W2183
SAFETY LIGHT CURTAIN, CAT4, 790MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:40; Protection Height:790mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 790MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:40; Protection Height:790mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2183
Product Name Safety Light Curtain, Cat4, 790Mm; Performance Level Idec
Protection Height 31.1 inch (790 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtain - OY007S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 41.73 inch (1060 mm)
Response Time 14.5 milliseconds
View Details
3 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1018818-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light grids - SLG440COM - SLG 440COM - SLG440COM-ER-0900-04 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details