IDEC Corporation Safety Light Curtain, Cat4, 710Mm; Performance Level Idec SE4D-H36

Description
SAFETY LIGHT CURTAIN, CAT4, 710MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:36; Protection Height:710mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 710MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:36; Protection Height:710mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 710Mm; Performance Level Idec - 55W2182 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 710Mm; Performance Level Idec
55W2182
Safety Light Curtain, Cat4, 710Mm; Performance Level Idec 55W2182
SAFETY LIGHT CURTAIN, CAT4, 710MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:36; Protection Height:710mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 710MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:36; Protection Height:710mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2182
Product Name Safety Light Curtain, Cat4, 710Mm; Performance Level Idec
Protection Height 27.95 inch (710 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-031-ND - DigiKey
Specs
Protection Height 12.2 inch (310 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtain - OY009S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 53.54 inch (1360 mm)
Response Time 18 milliseconds
View Details
3 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1018718-ND - DigiKey
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details