IDEC Corporation Safety Light Curtain, Cat4, 630Mm; Performance Level Idec SE4D-H32

Description
SAFETY LIGHT CURTAIN, CAT4, 630MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:32; Protection Height:630mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 630MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:32; Protection Height:630mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 630Mm; Performance Level Idec - 55W2181 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 630Mm; Performance Level Idec
55W2181
Safety Light Curtain, Cat4, 630Mm; Performance Level Idec 55W2181
SAFETY LIGHT CURTAIN, CAT4, 630MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:32; Protection Height:630mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 630MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:32; Protection Height:630mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2181
Product Name Safety Light Curtain, Cat4, 630Mm; Performance Level Idec
Protection Height 24.8 inch (630 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P4C0900FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 2447903-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids - SLG445 - SLG 445 - SLG445-ER-0500-02-01 -  - Schmersal Inc.
Specs
Protection Height 19.69 inch (500 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details