IDEC Corporation Safety Light Curtain, Cat4, 550Mm; Performance Level Idec SE4D-H28

Description
SAFETY LIGHT CURTAIN, CAT4, 550MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:28; Protection Height:550mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 550MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:28; Protection Height:550mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 550Mm; Performance Level Idec - 55W2180 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 550Mm; Performance Level Idec
55W2180
Safety Light Curtain, Cat4, 550Mm; Performance Level Idec 55W2180
SAFETY LIGHT CURTAIN, CAT4, 550MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:28; Protection Height:550mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 550MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:28; Protection Height:550mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2180
Product Name Safety Light Curtain, Cat4, 550Mm; Performance Level Idec
Protection Height 21.65 inch (550 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P2S0840YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 33.07 inch (840 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2447909-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers