IDEC Corporation Safety Light Curtain, Cat4, 470Mm; Performance Level Idec SE4D-H24

Description
SAFETY LIGHT CURTAIN, CAT4, 470MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:24; Protection Height:470mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 470MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:24; Protection Height:470mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 470Mm; Performance Level Idec - 55W2179 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 470Mm; Performance Level Idec
55W2179
Safety Light Curtain, Cat4, 470Mm; Performance Level Idec 55W2179
SAFETY LIGHT CURTAIN, CAT4, 470MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:24; Protection Height:470mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 470MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:24; Protection Height:470mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2179
Product Name Safety Light Curtain, Cat4, 470Mm; Performance Level Idec
Protection Height 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2858955 - RS Components, Ltd.
Specs
Spanning Distance 276 inch (7000 mm)
View Details
Safety light curtains - SLC440AS - SLC440AS-ER-1050-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details