IDEC Corporation Safety Light Curtain, Cat4, 310Mm; Performance Level Idec SE4D-H16

Description
SAFETY LIGHT CURTAIN, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:16; Protection Height:310mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:16; Protection Height:310mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 310Mm; Performance Level Idec - 55W2177 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 310Mm; Performance Level Idec
55W2177
Safety Light Curtain, Cat4, 310Mm; Performance Level Idec 55W2177
SAFETY LIGHT CURTAIN, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:16; Protection Height:310mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:16; Protection Height:310mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2177
Product Name Safety Light Curtain, Cat4, 310Mm; Performance Level Idec
Protection Height 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data