IDEC Corporation Safety Light Curtain, Cat4, 230Mm; Performance Level Idec SE4D-H12

Description
SAFETY LIGHT CURTAIN, CAT4, 230MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:12; Protection Height:230mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, CAT4, 230MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:12; Protection Height:230mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, Cat4, 230Mm; Performance Level Idec - 55W2176 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 230Mm; Performance Level Idec
55W2176
Safety Light Curtain, Cat4, 230Mm; Performance Level Idec 55W2176
SAFETY LIGHT CURTAIN, CAT4, 230MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:12; Protection Height:230mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 230MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:12; Protection Height:230mm; Sensing Range Max:9m; IP Rating:IP65, IP67; Beam Spacing:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 55W2176
Product Name Safety Light Curtain, Cat4, 230Mm; Performance Level Idec
Protection Height 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447903-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0170-14-01 -  - Schmersal Inc.
Specs
Protection Height 6.69 inch (170 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details