SAFETY LASER SENSOR W/ CONN, 20M, 24VDC; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Output Current:500mA; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 16AC3874 |
| Product Name | Safety Laser Sensor W/ Conn, 20M, 24Vdc; Sensor Output Idec |
| Sensor Type | Light Sensor |