IDEC Corporation Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec SA9Z-CM8K-4S5

Description
SENSOR CABLE, M8, 4 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:S60 Series; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, M8, 4 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:S60 Series; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec - 34M2075 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec
34M2075
Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec 34M2075
SENSOR CABLE, M8, 4 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:S60 Series; Cable Length:5m RoHS Compliant: Yes

SENSOR CABLE, M8, 4 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:S60 Series; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 8076153 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
8076153
QD Cable/Cord Set 8076153
PHOTOELECTRIC CONNECTOR CABLE,SA1E MINIATURE, STRAIGHT, 5M LENGTH, M8. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC CONNECTOR CABLE,SA1E MINIATURE, STRAIGHT, 5M LENGTH, M8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 34M2075 8076153
Product Name Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec QD Cable/Cord Set
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 025280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details