IDEC Corporation Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec SA9Z-CM8K-4S2

Description
SENSOR CABLE, M8, 4 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:S60 Series; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, M8, 4 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:S60 Series; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec - 34M2074 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec
34M2074
Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec 34M2074
SENSOR CABLE, M8, 4 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:S60 Series; Cable Length:2m RoHS Compliant: Yes

SENSOR CABLE, M8, 4 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:S60 Series; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34M2074
Product Name Sensor Cable, M8, 4 Position, Straight; Connector Type A Idec
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details