IDEC Corporation Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec SA9Z-CM8K-4L5

Description
SENSOR CABLE, M8, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:S60 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, M8, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:S60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec - 34M2073 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec
34M2073
Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec 34M2073
SENSOR CABLE, M8, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:S60 Series RoHS Compliant: Yes

SENSOR CABLE, M8, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:S60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34M2073
Product Name Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details