IDEC Corporation Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec SA9Z-CM8K-4L2

Description
SENSOR CABLE, M8, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:S60 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, M8, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:S60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec - 73H6186 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec
73H6186
Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec 73H6186
SENSOR CABLE, M8, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:S60 Series RoHS Compliant: Yes

SENSOR CABLE, M8, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:S60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73H6186
Product Name Sensor Cable, M8, 4 Position, Right Angle; Connector Type A Idec
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details