PHOTOELECTRIC SENSOR, 50M, NPN/PNP; Sensing Range Max:50m; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 47AC5974 |
| Product Name | Photoelectric Sensor, 50M, Npn/pnp; Sensing Range Max Idec |
| Operation Distance | 1969 inch (50000 mm) |