IDEC Corporation Sensor, Photo, Through-Beam, 50M; Sensing Range Max Idec SA1U-T50MW

Description
SENSOR, PHOTO, THROUGH-BEAM, 50M; Sensing Range Max:50m; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
SENSOR, PHOTO, THROUGH-BEAM, 50M; Sensing Range Max:50m; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Photo, Through-Beam, 50M; Sensing Range Max Idec - 46T9541 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, Through-Beam, 50M; Sensing Range Max Idec
46T9541
Sensor, Photo, Through-Beam, 50M; Sensing Range Max Idec 46T9541
SENSOR, PHOTO, THROUGH-BEAM, 50M; Sensing Range Max:50m; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

SENSOR, PHOTO, THROUGH-BEAM, 50M; Sensing Range Max:50m; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 46T9541
Product Name Sensor, Photo, Through-Beam, 50M; Sensing Range Max Idec
Operation Distance 1969 inch (50000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Style Photoelectric Sensor - 42CSS-R9MPB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Diffuse scan - SOEG-RT-M18-PA-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
3 suppliers
Diffuse reflection sensor - OF5070 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P1 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers