Idec SA1U-T50M Photoelectric Sensor
"Through-Beam Optical Sensor 1967.5"" (50m) 164.05' SPDT"
PHOTOELECTRIC SENSOR; Sensing Range Max:50m; Sensing Method:Through Beam; Sensor Output:Relay; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:264V; Output Current:3A RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1795339 | 1885-1446-ND | 14P9731 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Idec |
| Body Shape | Rectangular; Other; Block | ||
| Operation Distance | 1969 inch (50000 mm) | 1969 inch (50000 mm) | |
| Optical Technology Type | Through Beam | Through Beam | |
| Beam Type | Infrared | Infrared |