"Retroreflective, Polarized Optical Sensor 275.591"" (7m) SPDT"
Photo Elect, Polarised Retro, Universal
PHOTOELECTRIC SENSOR; Sensing Range Max:7m; Sensing Method:Polarized Retroreflective; Sensor Output:Relay; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:264V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1885-1456-ND | 1795336 | 14P9730 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensor; Sensing Range Max Idec |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | ||
| Optical Technology Type | Polarized Retroreflective | Retroreflective; Polarized Retroreflective | |
| Beam Type | Visible | ||
| Body Shape | Rectangular; Other; Block |