Photo Elect, Polarised Retro, Universal
"Retroreflective, Polarized Optical Sensor 275.591"" (7m) SPDT"
PHOTOELECTRIC SENSOR; Sensing Range Max:7m; Sensing Method:Polarized Retroreflective; Sensor Output:Relay; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:264V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1795335 | 1885-1478-ND | 14P9729 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Idec |
| Body Shape | Rectangular; Other; Block | ||
| Operation Distance | 276 inch (7000 mm) | 276 inch (7000 mm) | |
| Optical Technology Type | Retroreflective; Polarized Retroreflective | Polarized Retroreflective | |
| Power Requirements | AC Powered; DC Powered | DC Powered |