SENSOR, PHOTO, DIFFUSE, 1M; Sensing Range Max:1m; Sensing Method:Diffuse Reflective; Sensor Output:NPN / PNP; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 46T9538 |
| Product Name | Sensor, Photo, Diffuse, 1M; Sensing Range Max Idec |
| Operation Distance | 39.37 inch (1000 mm) |