Idec SA1U-D01MW Photoelectric Sensor
SENSOR, PHOTO, DIFFUSE, 1M; Sensing Range Max:1m; Sensing Method:Diffuse Reflective; Sensor Output:NPN / PNP; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1795333 | 46T9537 |
| Product Name | Photoelectric Sensors | Sensor, Photo, Diffuse, 1M; Sensing Range Max Idec |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 39.37 inch (1000 mm) | 39.37 inch (1000 mm) |
| Optical Technology Type | Diffuse |