Photo Elect, Diffuse, Universal Voltage,
"Reflective, Diffuse Optical Sensor 39.37"" (1m) SPDT"
PHOTOELECTRIC SENSOR; Sensing Range Max:1m; Sensing Method:Diffuse Reflective; Sensor Output:Relay; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:264V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, 1M, RELAY, SCREW; Sensing Range Max:1m; Sensing Method:Diffuse Reflective; Sensor Output:Relay; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10.8V; Supply Voltage DC RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, RECTANGULAR, DIFFUSE, 24-240 VAC, 50/60 HZ, 12-240 VDC, 1 M MAX SENSING RANGE, OPAQUE TRANSPARENT, RELAY CONTACT SPDT, 250 VAC/3 AMP, 30 VDC/3 AMP, SENSITIVITY CONTROL SCREWDRIVER, MOUNTING BRACKET, TIME DELAY FUNCTIONS, HEAVY-DUTY. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1795332 | 1885-1321-ND | 14P9728 | 20450221 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Idec | Photoelectric |
| Body Shape | Rectangular; Other; Block | |||
| Operation Distance | 39.37 inch (1000 mm) | 39.37 inch (1000 mm) | ||
| Optical Technology Type | Diffuse | Diffuse | ||
| Beam Type | Infrared | Infrared |