"Reflective, Diffuse Optical Sensor 39.37"" (1m) SPDT"
Photo Elect, Diffuse, Universal Voltage,
PHOTOELECTRIC SENSOR, DIFFUSE, 24VAC,12VDC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensing Range Max:1m; Sensing Method:Diffuse Reflective; Sensor Output:Relay; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:264V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1885-1185-ND | 1795331 | 25375807 | 14P9727 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric | Photoelectric Sensor; Sensing Range Max Idec |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | |||
| Optical Technology Type | Diffuse | Diffuse | ||
| Beam Type | Infrared | Infrared | ||
| Body Shape | Rectangular; Other; Block |