SENSOR, PHOTO BACKGROUND SUPPRESSION, 2M; Sensing Range Max:2m; Sensing Method:Background Suppression; Sensor Output:NPN / PNP; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 25T0240 |
| Product Name | Sensor, Photo Background Suppression, 2M; Sensing Range Max Idec |
| Operation Distance | 78.74 inch (2000 mm) |