Idec SA1U-B02MT Photoelectric Sensor
PHOTOELECTRIC SENSOR; Sensing Range Max:2m; Sensing Method:Background Suppression; Sensor Output:Relay; Product Range:SA1U Series; Connection Method:Screw Terminals; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:264V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1795328 | 14P9726 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor; Sensing Range Max Idec |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 78.74 inch (2000 mm) | 78.74 inch (2000 mm) |
| Beam Type | Infrared |