SENSOR PHOTO OBJECT DETECTOR, 2M, PNP DO; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Clear Object Detector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 46T9535 |
| Product Name | Sensor Photo Object Detector, 2M, Pnp Do; Sensor Output Idec |
| Operation Distance | 78.74 inch (2000 mm) |