SENSOR PHOTO OBJECT DETECTOR, 2M, PNP LO; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Output Current:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 46T9533 |
| Product Name | Sensor Photo Object Detector, 2M, Pnp Lo; Sensing Range Max Idec |
| Operation Distance | 78.74 inch (2000 mm) |