PHOTOELECTRIC SENSOR, 2M, PNP, CABLE; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 47AC5957 |
| Product Name | Photoelectric Sensor, 2M, Pnp, Cable; Sensing Range Max Idec |
| Operation Distance | 78.74 inch (2000 mm) |