TRANSPARENT PHOTO SENSOR
SENSOR PHOTO OBJECT DETECTOR, 2M, NPN DO; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Clear Object Detector RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1885-SA1E-XN2-2M-ND | 46T9530 |
| Product Name | Photoelectric, Industrial | Sensor Photo Object Detector, 2M, Npn Do; Sensor Output Idec |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Polarized Retroreflective | |
| Beam Type | Visible |