PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Operating Temperature Max:55°C; Operating Temperature Min:-25°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 33K1085 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 5.91 inch (150 mm) |