PHOTOELECTRIC SENSOR; Sensing Range Max:10m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA RoHS Compliant: Yes
IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 07N7841 | 70172868 |
| Product Name | Photoelectric Sensor; Sensing Range Max Idec | SENSOR,PHOTOELECTRIC, PNP OUTPUT, THROUGH-BEAM TYPE, INFRARED LED, W/SENSITIVITY |
| Operation Distance | 394 inch (10000 mm) | 591 inch (15000 mm) |